Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209124-LTC4355CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4355CMS CAD Model

Description

Linear Technology's LTC4355CMS: Ideal Diode Controller with Surge Protection

The LTC4355CMS from Linear Technology is a high-performance solution designed for power path management and protection in a wide range of applications. This device serves as an ideal diode controller, offering low loss replacement for power Schottky diodes. The LTC4355 controls external N-channel MOSFETs to create a near-ideal diode function with a significantly lower forward voltage drop, which translates into reduced heat dissipation and improved power efficiency.

One of the key features of the LTC4355 is its surge protection capability. The device is designed to protect against high voltage surges, ensuring that sensitive electronic components remain safe from unexpected power spikes. This makes the LTC4355CMS particularly suitable for systems that are exposed to unstable power supplies or that require robust protection against electrical transients.

The LTC4355 offers seamless operation with its automatic control of the external MOSFETs. It provides fast turn-on and turn-off times, ensuring that power is delivered promptly when needed and disconnected quickly to prevent damage during fault conditions. The controller operates over a wide voltage range, accommodating different system requirements and making it a versatile choice for various applications.

Additional features of the LTC4355CMS include overcurrent protection, which guards against excessive current draw that can lead to overheating and potential damage. The device also has a status flag output that provides real-time feedback on the condition of the diode, allowing for easy monitoring and diagnostics of the power path.

The LTC4355CMS is available in a compact, surface-mount MSOP package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for portable devices, industrial controls, automotive systems, and any other application where efficient power distribution and protection are critical.

In summary, the LTC4355CMS from Linear Technology is a sophisticated ideal diode controller that offers efficient power path management, robust surge protection, and a host of features designed to enhance system reliability and performance. Its compact design and versatile functionality make it a valuable component in a wide array of electronic systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention