Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 1.4W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1004781-2STF2220
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2STF2220 CAD Model

Description

The 2STF2220 from STMicroelectronics is a high-performance NPN bipolar junction transistor (BJT) designed for a wide array of electronic applications. This versatile component is well-suited for amplification and switching purposes, offering a harmonious blend of efficiency and reliability.

Key Features

  • Voltage Capabilities: The 2STF2220 can handle collector-emitter voltages up to 60V, making it suitable for medium voltage operations.
  • Current Handling: It is capable of supporting continuous collector currents up to 3A, allowing it to drive moderate loads.
  • Power Dissipation: With a power dissipation of 2W, this transistor can manage a fair amount of energy without overheating, contributing to system stability.
  • High Gain Bandwidth Product: It boasts a transition frequency of 100 MHz, facilitating its use in high-speed switching and amplification circuits.
  • Thermal Performance: The device is encapsulated in a TO-3PF package which enhances its thermal dissipation, ensuring stable operation over a wide temperature range.

Applications

The 2STF2220 is a highly adaptable component that can be integrated into various circuits. It is commonly used in:

  • Power management modules
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the 2STF2220 is no exception. It is fabricated using state-of-the-art manufacturing processes, ensuring high reliability and performance consistency. The device meets stringent industry standards, making it a trusted choice for both commercial and industrial electronic systems.

Overall, the 2STF2220 NPN transistor is a testament to STMicroelectronics' dedication to providing high-quality, efficient, and versatile components for the electronics industry.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
NEC
Need more? Email Us
ECAD model for FN1F4M-T2B
Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0307
ECAD model for MMBT2222A-7

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention