Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209134-LTC4412ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4412ES6 CAD Model

Description

Linear Technology's LTC4412ES6 Low Loss PowerPath Controller

The LTC4412ES6, a sophisticated PowerPath controller from Linear Technology, is designed to ensure seamless power management in systems that require multiple power sources. This small yet powerful component is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications. The LTC4412ES6 is engineered to provide a low loss switch control between two power sources, which can be highly beneficial for portable devices, backup systems, and other critical applications where uninterrupted power supply is essential.

Key Features

  • Low On-Resistance: The internal MOSFET switch of the LTC4412ES6 boasts an impressively low on-resistance, ensuring minimal voltage drop and power loss during operation.
  • Automatic Switching: It offers seamless automatic switching between supply sources whenever the primary source fails or drops below a preset threshold, maintaining a constant supply to the load without interruption.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2.5V to 5.5V, catering to a broad spectrum of power requirements and making it versatile for various applications.
  • Reverse Battery Protection: The LTC4412ES6 incorporates reverse battery protection, which safeguards the circuit against potential damage from incorrect power supply orientation.
  • Low Quiescent Current: With a low quiescent current of only 11µA, the device is highly energy-efficient, which is particularly advantageous for battery-powered applications.

Applications

The LTC4412ES6 is an excellent choice for a range of applications, including but not limited to:

  • Portable handheld devices where battery life is critical
  • Redundant power supply systems for enhanced reliability
  • Automotive and industrial systems requiring robust power management
  • Uninterruptible power supplies (UPS) for critical data and communication hardware

Conclusion

Linear Technology's LTC4412ES6 stands out as a reliable and efficient solution for managing power in systems with multiple power sources. Its ability to provide a low loss path, coupled with automatic switching and a wide operating voltage range, makes it a versatile component for designers looking to enhance the resilience and efficiency of their power management systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7259 $51.7921
40+ $2.5533 $102.1320
61+ $2.4671 $150.4931
88+ $2.2946 $201.9248
114+ $2.2083 $251.7462
142+ $2.1220 $301.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,088 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention