EN
  • EN
  • DE

LTC4412HV-IS6#PBF

Part No LTC4412HV-IS6#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - OR Controllers,Ideal Diodes
Manufacturer Linear Technology
Win Source Part Number 303460-LTC4412HV-IS6#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4412HV-IS6#PBF CAD Model

Description

Linear Technology's LTC4412HV-IS6#PBF Low Loss PowerPath Controller

The LTC4412HV-IS6#PBF from Linear Technology is a high-performance, low loss PowerPath controller designed for seamless transition between multiple power sources. This advanced device ensures uninterrupted power supply to critical applications by automatically selecting the highest priority power source available. It is an ideal choice for portable devices, automotive systems, and industrial applications where power supply reliability is paramount.

Key Features

  • Wide Operating Voltage Range: The LTC4412HV-IS6#PBF operates over a wide voltage range of 2.5V to 36V, making it suitable for a diverse set of applications and accommodating a broad spectrum of power sources.
  • Low On-Resistance: This controller boasts an internal low on-resistance (typically 140mΩ) MOSFET, ensuring minimal power loss during operation and maximizing efficiency.
  • Smooth Switchover: The device provides a smooth switchover between power sources without causing any interruption to the load, which is critical for sensitive electronic equipment.
  • Reverse Battery Protection: The LTC4412HV-IS6#PBF includes reverse battery protection, safeguarding the electronic system from potential damage due to incorrect battery installation.
  • Adjustable Turn-On Voltage: Users can adjust the turn-on voltage to suit specific application requirements, providing greater flexibility and control over the power management system.
  • Low Quiescent Current: It features a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is essential.
  • Compact Package: The device is offered in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LTC4412HV-IS6#PBF is versatile and can be used in various applications, including:

  • Redundant Power Supply Systems
  • Portable and Battery-Powered Equipment
  • Automotive Power Systems
  • Industrial Power Management
  • Uninterruptible Power Supplies (UPS)

Linear Technology's LTC4412HV-IS6#PBF offers a robust and efficient solution for managing power supplies in critical systems. With its advanced features and reliable performance, it is designed to meet the stringent requirements of modern electronic applications that demand continuous and seamless power delivery.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess