EN
  • EN
  • DE

LTC4416IMS#TRPBF

Part No LTC4416IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Delay Time - ON 60μs
Delay Time - OFF 30μs
Operating Supply Current 130μA
Supply Voltage - Operating 3.6 V to 36 V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 118073-LTC4416IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4416IMS#TRPBF CAD Model

Description

Linear Technology LTC4416IMS#TRPBF Dual PowerPath Controller

The LTC4416IMS#TRPBF from Linear Technology is a sophisticated dual PowerPath controller designed to manage power distribution between two supply sources. This high-performance integrated circuit ensures that the most reliable power source is always selected to power critical systems, making it an ideal choice for a wide range of applications including automotive, industrial, and portable systems where uninterrupted power is crucial.

The device operates over a wide voltage range and can handle continuous input voltages from 2.5V to 36V, making it versatile for various power supply configurations. With its ability to automatically transition between power sources without interrupting the supply to the load, the LTC4416IMS#TRPBF helps maintain a stable operation even under fluctuating power conditions.

One of the key features of the LTC4416IMS#TRPBF is its low dropout operation. The internal MOSFET switches have an on-resistance of only 70mΩ, which minimizes voltage drop and power dissipation, thereby increasing efficiency and reducing thermal stress on the system. Additionally, the controller offers a prioritized PowerPath selection, which allows users to set a preferred power source that the controller will choose whenever it is available and within the acceptable voltage range.

The LTC4416IMS#TRPBF also provides a range of protection features. It includes overvoltage protection, undervoltage lockout, and reverse battery protection. These safeguards protect the downstream circuits from damage due to abnormal power supply conditions, ensuring the longevity and reliability of the system.

For ease of integration, the LTC4416IMS#TRPBF is available in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to enhance the power management capabilities of their systems.

With Linear Technology's reputation for high-quality and reliable power management solutions, the LTC4416IMS#TRPBF stands out as a superior choice for managing dual input power supplies in any critical application where seamless power supply switching and system reliability are of paramount importance.

You May Also Be Interested in

Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $10.6453
Maxim Integrated
IC OR CTRLR SRC SELECT 16SOIC
Need more? Email Us
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7994 $57.9940
22+ $5.4253 $119.3566
34+ $5.2382 $178.0988
48+ $4.8641 $233.4768
62+ $4.6770 $289.9740
78+ $4.4899 $350.2122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess