Products specifications

Manufacturer Linear Technology
Win Source Part Number 1209147-LTC4441IMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4441IMSE CAD Model

Description

Overview of the LTC4441IMSE from Linear Technology

The LTC4441IMSE is a robust, high-power N-channel MOSFET gate driver designed by Linear Technology to complement a wide range of applications requiring efficient power conversion and management. This device is specifically engineered to drive large power MOSFETs in high-frequency synchronous rectifiers, motor controllers, and other switching applications.

Key Features

  • High Voltage Capability: The LTC4441IMSE can handle supply voltages up to 80V, making it suitable for high voltage systems.
  • Powerful Driving: With the ability to deliver up to 2.4A of output current, it ensures that the connected MOSFETs switch on and off rapidly, minimizing transition losses.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging current from flowing through both the high-side and low-side MOSFETs simultaneously, the LTC4441IMSE incorporates adaptive shoot-through protection.
  • Wide Operating Temperature Range: The device is rated for operation over the industrial temperature range of -40°C to 125°C, ensuring reliable performance under varying environmental conditions.

Applications

The LTC4441IMSE is versatile enough to be used in a number of applications, including:

  • High-Frequency Synchronous Buck or Boost Converters
  • Active Clamp Forward Converters
  • Full-Bridge and Half-Bridge Converters
  • Hot-Swap Applications
  • Motor Control Circuits

Package and Reliability

The device is offered in a compact 10-lead MSOP package with an exposed pad for enhanced thermal performance. The LTC4441IMSE is also characterized by its ruggedness, with features such as under-voltage lockout and thermal shutdown for additional protection under abnormal operating conditions.

In summary, the LTC4441IMSE from Linear Technology is a powerful, high-voltage gate driver capable of delivering the performance and reliability needed for advanced power management solutions. Its robust feature set and flexible application range make it an excellent choice for designers looking to optimize their power systems for both efficiency and durability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.1927 $114.3854
3+ $46.9279 $140.7837
5+ $45.4610 $227.3050
6+ $43.9940 $263.9640
8+ $42.5284 $340.2272
11+ $38.1288 $419.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention