EN
  • EN
  • DE

LTC5100EUF#PBF

Part No LTC5100EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Laser Drivers
Description IC DRIVER VCSEL 3.2GBPS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Laser Diode Driver
Data Rate 3.2Gbps
Number of Channels 1
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 54mA
Current - Modulation 12mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 124125-LTC5100EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC5100EUF#PBF CAD Model

Description

The LTC5100EUF#PBF from Linear Technology is a state-of-the-art, high-speed transimpedance amplifier designed to meet the demanding requirements of fiber optic and photodiode applications. This product is well-suited for a variety of high-performance systems, including optical networking equipment such as SONET, SDH, and Gigabit Ethernet fiber optic receivers.

Key Features

  • High Transimpedance Gain: The LTC5100EUF#PBF offers a high transimpedance gain, which is ideal for converting small currents from a photodiode into a usable voltage with minimal noise and maximum sensitivity.
  • Wide Bandwidth: This amplifier provides a wide bandwidth to support high data rates, ensuring that it can keep up with the latest high-speed communication standards.
  • Low Noise Performance: It features low noise performance, which is critical in optical communication systems where signal integrity is paramount.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying the power supply design and reducing system complexity.
  • Adjustable Gain: Users can adjust the gain to match the requirements of their specific application, offering flexibility and customization.

Product Specifications

Parameter Value Package Type 16-Pin QFN Operating Temperature -40°C to 85°C Supply Voltage 4.75V to 5.25V

The LTC5100EUF#PBF is also packaged in a compact 16-pin QFN package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance in a wide range of environments. With its robust design and high-quality performance, the LTC5100EUF#PBF is an excellent choice for designers looking to enhance their optical communication systems.

Linear Technology, now part of Analog Devices, is known for producing high-quality, reliable components that lead the industry in performance and durability. The LTC5100EUF#PBF transimpedance amplifier is no exception and stands as a testament to the company's commitment to excellence.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess