Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.5Gbps
Number of Channels 1
Voltage - Supply 3V ~ 5.5V
Current - Supply 52 mA
Current - Modulation 30mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Mounting Type Surface Mount
Base Product Number MAX3296
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829765-MAX3296CGI
Ultra Librarian 3D Model Ultra Librarian MAX3296CGI CAD Model

Description

The MAX3296CGI is a robust, high-performance optical receiver from Maxim Integrated, designed to deliver unparalleled efficiency and reliability for fiber optic communication systems. This advanced receiver integrates a transimpedance amplifier (TIA) and a post-amplifier, which together provide a complete signal path solution from photodiode to output signal.

Key Features

  • High Sensitivity: The MAX3296CGI offers exceptional sensitivity, making it suitable for low-level light detection in fiber optic applications.
  • Wide Dynamic Range: With an extensive dynamic range, this optical receiver can handle a broad spectrum of optical input power levels, ensuring consistent performance across various operating conditions.
  • Low Power Consumption: Designed for energy efficiency, the MAX3296CGI minimizes power usage, which is critical for high-density and battery-powered systems.
  • High Data Rates: This device supports high-speed data transmission, making it ideal for high-bandwidth applications such as Gigabit Ethernet and Fibre Channel.
  • Integrated TIA and Post-Amplifier: The integration of both a TIA and post-amplifier simplifies the design process and reduces the number of external components required, leading to a more compact and cost-effective solution.

Applications

  • Telecommunication Systems
  • Data Communication Networks
  • Fiber to the Home (FTTH)
  • High-Speed Data Links

Product Specifications

The MAX3296CGI operates over a wide temperature range and comes in a compact package, suitable for dense circuit layouts. It is designed to interface seamlessly with a variety of photodiodes, accommodating different fiber optic network requirements. Moreover, the device includes diagnostic features that facilitate easier system monitoring and maintenance.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3296CGI is no exception. It is built to meet stringent industry standards, ensuring reliable operation in even the most demanding environments. Users can trust this optical receiver to maintain high performance over its lifespan, contributing to the overall stability and integrity of their communication systems.

You May Also Be Interested in

Texas Instruments
IC LSR DRVR 4.25GBPS 3.6V 24VQFN
Lowest to $3.4730
ECAD model for ONET4201LDRGET
Texas Instruments
155 Mbps to 4.25 Gbps LASER DRIVER
Need more? Email Us
ECAD model for ONET4211LDRGERG4
Semtech Corporation
Laser Driver FP/DFB 11.3Gbps 1-CH 24-Pin QFN / 10G FB/DFB LASER DRIVER
Lowest to $30.2404
ECAD model for GN1153CINE3
Texas Instruments
IC LASR DRVR 11.3GBPS 3.6V 20QFN
Need more? Email Us
ECAD model for ONET8501VRGPTG4
Others
3 CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
ECAD model for T0806-TCQ
Analog Devices Inc.
Laser Diode Driver with Light Power Control / Laser Driver 1-CH 28-Pin SOIC
Need more? Email Us
ECAD model for AD9661AKR
Renesas Electronics America
IC LASER CTRLR 5.5V 20TSSOP / Triple DCP, POR, 2kbit EEPROM Memory, Dual Voltage Monitors
Need more? Email Us
ECAD model for X9520V20I-A
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $10.1150
ECAD model for LMH6526SP/NOPB
Texas Instruments
IC LASER DRIVER 11.3GBPS 24VQFN
Lowest to $10.4913
ECAD model for ONET1101LRGET

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.6606 $74.6242
15+ $8.7473 $131.2095
23+ $8.4744 $194.9112
32+ $8.2001 $262.4032
41+ $7.9271 $325.0111
55+ $7.1071 $390.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention