EN
  • EN
  • DE

ONET1101LRGET

Part No ONET1101LRGET
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASER DRIVER 11.3GBPS 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 95mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -25°C to 100°C
Case / Package 24-VQFN (4x4)
Mounting Surface Mount
Win Source Part Number 025896-ONET1101LRGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET1101LRGET CAD Model

Description

The ONET1101LRGET from Texas Instruments is a high-performance, integrated circuit specifically designed for optical networking applications.

  • Data Rate: 10.3125 Gbps
  • Package: compact, 24-pin VQFN
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2784 $55.6704
14+ $7.6131 $106.5834
21+ $7.3752 $154.8792
29+ $7.1373 $206.9817
37+ $6.8994 $255.2778
49+ $6.1857 $303.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess