EN
  • EN
  • DE

ONET4201LDRGET

Part No ONET4201LDRGET
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 4.25GBPS 3.6V 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 55mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-VQFN (4x4)
Mounting Surface Mount
Win Source Part Number 025898-ONET4201LDRGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET4201LDRGET CAD Model

Description

The ONET4201LDRGET is a high-performance, integrated transimpedance amplifier and limiting amplifier from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Data Rates: up to 11.3 Gbps
  • Applications: 10G Ethernet, 8G Fibre Channel
  • Power Supply: single 3.3V

You May Also Be Interested in

Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LASER DRIVER
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1009 $52.7153
40+ $2.5443 $101.7720
61+ $2.4648 $150.3528
84+ $2.3853 $200.3652
109+ $2.3058 $251.3322
146+ $2.0673 $301.8258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 736 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess