EN
  • EN
  • DE

X9520V20I-A

Part No X9520V20I-A
Manufacturer Renesas Electronics America
Catalog PMIC - Laser Drivers
Description IC LASER CTRLR 5.5V 20TSSOP / Triple DCP, POR, 2kbit EEPROM Memory, Dual Voltage Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Type Laser Diode Controller (Fiber Optic)
Number of Channels 3
Supply Voltage (V) 2.7V ~ 5.5V
Current - Supply 1.5mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Part Number Series X9520
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812861-X9520V20I-A
Ultra Librarian 3D Model Ultra Librarian X9520V20I-A CAD Model

Description

The Renesas Electronics America Inc. X9520V20I-A is an integrated circuit (IC) used as a laser diode controller (fiber optic).

  • Mounting Style: SMD
  • Package: 20-TSSOP
  • Number of Channels: 3
  • Current Supply: 1.5mA
  • Temperature Range: -40°C ~ 85°C
  • Product Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess