EN
  • EN
  • DE

SMCJ20CA-13-F

Part No SMCJ20CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22.2V
Max Clamping Voltage 32.4V
Peak Pulse Current(Ippm) 46.3A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 110119-SMCJ20CA-13-F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ20CA-13-F CAD Model

Description

SMCJ20CA-13-F TVS Diode by Diodes Incorporated

The SMCJ20CA-13-F is a robust transient voltage suppression (TVS) diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning strikes, making it an ideal solution for a broad range of applications, including power supply lines, communication systems, and other critical circuitry.

Key Features

  • Stand-Off Voltage: The SMCJ20CA-13-F has a stand-off voltage of 20V, providing a stable protective barrier for electronic components that operate at or below this voltage level.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 1500 Watts (@10/1000µs waveform), ensuring high energy spikes are effectively clamped to protect sensitive circuitry.
  • Bidirectional Protection: As a bidirectional TVS diode, the SMCJ20CA-13-F provides symmetrical protection for AC lines or when the polarity is uncertain.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, minimizing the voltage drop during a surge event and ensuring better performance.
  • Surface Mount Package: Housed in a SMC (DO-214AB) package, this diode is designed for surface mount applications, allowing for efficient assembly and space-saving circuit design.
  • Environmental Compliance: It is compliant with RoHS and REACH directives, signifying its adherence to environmental standards and restrictions on hazardous substances.

Applications

The SMCJ20CA-13-F is versatile and can be used in various applications where transient voltage protection is critical. These include:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems like antennas and RF transceivers
  • Industrial control systems and automation equipment
  • Power management systems in both residential and commercial settings
  • Medical devices that require consistent and reliable protection against voltage spikes

With its combination of high surge capability, fast response time, and low clamping voltage, the SMCJ20CA-13-F from Diodes Incorporated is an excellent choice for design engineers looking to enhance the durability and reliability of their electronic systems against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4797 $59.9625
260+ $0.4488 $116.6880
400+ $0.4334 $173.3600
575+ $0.4024 $231.3800
750+ $0.3869 $290.1750
935+ $0.3714 $347.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess