LTC6079CGN Precision Operational Amplifier
The LTC6079CGN is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. Designed for applications that demand accuracy and stability, this op-amp is an ideal choice for instrumentation, data acquisition systems, and precision filters. The LTC6079CGN is housed in a compact 16-lead SSOP package, which is suitable for space-constrained applications while still offering excellent thermal performance.
One of the standout features of the LTC6079CGN is its low input offset voltage, which is typically just 50µV, and low offset drift with temperature, typically 0.5µV/°C. This level of precision ensures that the op-amp can be used in applications that require highly accurate signal processing without the need for frequent recalibration.
The device also boasts an impressive common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), both typically above 126dB, which means that it can maintain its performance even in the presence of noise or fluctuations in the power supply. This makes it particularly useful in noisy environments or where power supply stability cannot be guaranteed.
With a wide supply range of 2.8V to 11V, the LTC6079CGN can be used in both single-supply and dual-supply configurations, providing designers with flexibility in a variety of circuit topologies. The operational amplifier also features a low input bias current, typically 5nA, which is critical for high-impedance sensor applications and precision integrators.
The LTC6079CGN has a low noise density of 1.1µVp-p (0.1Hz to 10Hz), which is essential for applications that require low noise performance. Additionally, the device has a rail-to-rail output stage, which maximizes the dynamic range in single-supply operations.
In summary, the LTC6079CGN from Linear Technology is a versatile and precise operational amplifier that is well-suited for a wide range of applications where accuracy, stability, and low noise are critical. Its robust feature set and compact form factor make it an excellent choice for engineers and designers looking to optimize their high-precision circuits.