Linear Technology LTC6082IGN High Performance Dual Operational Amplifier
The LTC6082IGN is a high-performance, dual operational amplifier (op-amp) from Linear Technology, now part of Analog Devices. Designed for applications requiring low noise, low input bias currents, and high input impedance, this precision op-amp is an excellent choice for a wide range of analog circuits.
With its advanced CMOS technology, the LTC6082IGN offers a superb combination of features that make it ideal for high-resolution data conversion systems, sensor amplifiers, and active filters. The device provides a low offset voltage of 350 µV max and an offset drift of just 2 µV/°C, ensuring stability and accuracy over a wide temperature range.
The LTC6082IGN delivers a high gain bandwidth product of 3.5MHz and a low noise performance of only 8.5nV/√Hz at 1kHz, making it suitable for applications that demand a high signal-to-noise ratio. Moreover, the op-amp has a low supply current of 750 µA per amplifier, which is beneficial for battery-powered devices and energy-efficient systems.
This dual op-amp comes in a 16-lead narrow SSOP package, which is ideal for space-constrained applications. The LTC6082IGN operates over a wide supply voltage range from 2.7V to 5.5V, providing designers with flexibility in various circuit designs. Additionally, the device features rail-to-rail output swing, which maximizes the dynamic range in single-supply operations.
For protection and reliability, the LTC6082IGN includes an over-the-temperature protection circuit and can operate within a temperature range of -40°C to 125°C. Its robust design ensures that the op-amp performs consistently under various environmental conditions, making it a reliable choice for industrial, automotive, and consumer electronics applications.
In summary, the LTC6082IGN from Linear Technology is a versatile and high-quality dual operational amplifier that offers a perfect blend of low-noise performance, precision, and power efficiency. Its compact form factor and comprehensive feature set make it a top choice for engineers and designers looking to enhance the performance of their analog circuits.