Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209247-LTC660CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC660CN8 CAD Model

Description

Linear Technology LTC660CN8 Voltage Converter

The Linear Technology LTC660CN8 is a versatile and robust voltage converter designed to meet a wide range of power supply requirements in various electronic applications. This monolithic CMOS device is capable of voltage conversion from a single power supply, making it an ideal choice for systems that require a dual power supply operation.

The LTC660CN8 operates with an input voltage range from 1.5V to 10V, providing an output voltage that is inverted from the input. This feature allows the device to generate a negative voltage rail from a positive input, which is essential for applications that require a bipolar supply, such as operational amplifiers and analog-to-digital converters.

One of the key advantages of the LTC660CN8 is its high efficiency, which minimizes power loss and heat generation, thus enabling reliable performance in temperature-sensitive applications. The converter also features low quiescent current, which is beneficial for battery-powered devices as it extends battery life by reducing power consumption when the device is in idle mode.

The LTC660CN8 comes in an 8-pin DIP package, which is easy to integrate into a variety of circuit designs. Its pin configuration is designed for straightforward implementation, with minimal external components required to complete the circuit, saving both space and cost.

With its ability to provide a stable and reliable power supply, the LTC660CN8 is well-suited for use in portable devices, instrumentation, and digital systems that require a compact and efficient voltage conversion solution. Its rugged design ensures that it can withstand the stresses of everyday use, making it a dependable component in any electronic product.

Overall, the LTC660CN8 from Linear Technology is a high-performance voltage converter that offers ease of use, efficiency, and reliability, making it an excellent choice for designers looking to create sophisticated electronic systems with dual power supply capabilities.

You May Also Be Interested in

STMicroelectronics
Lowest to €2.7535
ECAD model for L6920DATR
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to €1.1141
ECAD model for TPS56C215RNNR
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to €0.7343
ECAD model for AOZ2151PQI-03
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to €1.7989
ECAD model for IR3853MTRPBF
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to €7.5698
ECAD model for ISL8014AIRZ-T
Linear Technology
IC REG BUCK ADJ 4A SYNC 18QFN
Lowest to €21.9054
ECAD model for LT8614EUDC#TRPBF
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to €0.3905
ECAD model for LM2575-5.0YN
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to €1.4239
ECAD model for MAX17504ATP+T
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to €3.5427
ECAD model for MP2305DS-LF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention