EN
  • EN
  • DE

LTC6702CDC#TRPBF

Part No LTC6702CDC#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP LOW VOLT 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.7 V to 5.5 V
Voltage - Input Offset (Max) 3.5mV @ 3V
Current - Quiescent (Max) 32μA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 450ns
Hysteresis 7.2mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 1064042-LTC6702CDC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6702CDC#TRPBF CAD Model

Description

LTC6702CDC#TRPBF - Low Power, High Speed, Dual Comparator

The LTC6702CDC#TRPBF is a high-performance, dual comparator manufactured by Linear Technology, designed to offer fast response times and low power consumption for a wide array of electronic applications. This component is particularly suitable for portable and battery-powered devices due to its efficient design.

With a supply voltage range of 2.5V to 5.5V, the LTC6702 can easily be integrated into various circuit designs without the need for complex power management. It boasts a typical response time of just 2.9ns, making it one of the fastest comparators in its class. This quick response time is crucial for applications that require high-speed signal processing and precise timing.

The LTC6702 features a low quiescent current of just 60μA per comparator, which is exceptionally low for devices with such high switching speeds. This characteristic ensures minimal power consumption, extending the battery life of portable devices and reducing power costs in stationary applications.

Another key feature of the LTC6702CDC#TRPBF is its internal hysteresis, which improves noise immunity and prevents false triggering from noisy input signals. This makes the device highly reliable and suitable for use in environments with high electrical noise.

The dual comparator comes in a compact 6-lead DFN package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting and is perfect for modern electronic devices where board space is at a premium.

Linear Technology has designed the LTC6702CDC#TRPBF to be robust and versatile, with over-temperature and reverse battery protection features that ensure the device's longevity and reliability under challenging conditions.

In summary, the LTC6702CDC#TRPBF from Linear Technology is a top choice for engineers and designers looking for a low power, high-speed dual comparator. Its fast response time, low power consumption, noise immunity, and compact size make it an excellent component for a broad range of applications, including but not limited to telecommunications, data acquisition systems, and portable instrumentation.

You May Also Be Interested in

Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $7.0051
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Micrel
Comparator with Reference
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
NJR Corporation/NJRC
Lowest to $2.9245

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess