EN
  • EN
  • DE

LTC4010CFE#PBF

Part No LTC4010CFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER NIMH/NICD 16-TSSOP / Switching Battery Charger NiCd/NiMH 4000mA 5V 16-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant - Programmable
Programmable Features Timer
Maximum Supply Voltage 34V
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 16-TSSOP-EP
Win Source Part Number 020631-LTC4010CFE#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4010
Introduction Date February 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4010CFE#PBF CAD Model

Description

LTC4010CFE#PBF - High Efficiency Nickel Battery Charger

The LTC4010CFE#PBF is a highly integrated and efficient battery charger IC designed by Linear Technology for nickel-based batteries, including Nickel-Metal Hydride (NiMH) and Nickel-Cadmium (NiCd) cells. This advanced charging device is capable of efficiently managing the charging cycle of these batteries, ensuring a full charge while maximizing battery life and performance.

The LTC4010CFE#PBF operates over a wide input voltage range and can charge batteries with up to 16 cells in series. This flexibility allows it to be used in a variety of applications, from portable devices to backup power systems. The charger uses a charge algorithm for NiMH or NiCd cells that includes a -ΔV termination, which is critical for preventing overcharging and ensuring the longevity of the battery.

One of the key features of the LTC4010CFE#PBF is its ability to operate with a high efficiency, which reduces power loss and heat generation during the charging process. The IC also includes a programmable charge current that can be set via an external resistor, giving designers the ability to tailor the charging profile to specific battery requirements. Additionally, an onboard charge termination timer provides an added layer of safety, terminating the charge process to prevent battery damage if a fault condition is detected.

The LTC4010CFE#PBF is packaged in a 20-lead TSSOP package with an exposed pad for enhanced thermal performance. This compact form factor makes it an excellent choice for space-constrained applications. The device also features a number of protection features, including temperature monitoring, which prevents charging at extreme temperatures, and automatic recharge, which initiates a new charging cycle if the battery voltage falls below a preset threshold.

Overall, the LTC4010CFE#PBF from Linear Technology is a sophisticated and reliable solution for charging nickel-based batteries. Its combination of efficiency, flexibility, and safety features make it an ideal choice for designers looking to incorporate a robust battery charging system into their applications.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5553 $57.7765
10+ $10.8239 $108.2390
15+ $10.4583 $156.8745
21+ $9.7269 $204.2649
27+ $9.3612 $252.7524
34+ $8.9956 $305.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess