EN
  • EN
  • DE

BQ25600YFFR

Part No BQ25600YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description BQ25600YFFR / I2C Controlled 3.0-A, Single Cell Battery Charger With up-to 40-V Overvoltage Protection Controller for High-Input Voltage and Narrow Voltage DC (NVDC) Power Path Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.62V (Maximum)
Voltage - Supply (Maximum) 13.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 30-UFBGA, DSBGA
Supplier Device Package 30-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803810-BQ25600YFFR
Ultra Librarian 3D Model Ultra Librarian BQ25600YFFR CAD Model

Description

Product Overview: Texas Instruments BQ25600YFFR

The BQ25600YFFR is a high-efficiency, synchronous battery charger from Texas Instruments, designed for a range of portable applications. This advanced power management integrated circuit (IC) is engineered to deliver precise charging for single-cell lithium-ion or lithium-polymer batteries. With its compact form factor and integrated power path management, the BQ25600YFFR is an excellent choice for space-constrained environments.

Key Features

  • High Efficiency: The device boasts a high charging efficiency, which is critical for fast charging and reducing heat generation during the charging process.
  • Input Voltage Range: It supports a wide input voltage range, making it versatile for use with various power sources.
  • Power Path Management: Integrated power path management allows the system to be powered from the battery or the input source, ensuring continuous operation even when charging.
  • Programmable Charging Parameters: Charging current and voltage can be programmed to suit specific battery requirements, ensuring safe and efficient charging cycles.
  • Safety Features: The BQ25600YFFR includes multiple safety features such as thermal regulation, input overvoltage protection, and battery temperature monitoring, which help prevent damage to the battery and the device.

Applications

This battery charger is suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Power Banks

Product Details

The BQ25600YFFR comes in a compact, lead-free 30-pin DSBGA package, ensuring a minimal footprint on the PCB. Its compatibility with I2C communication allows for easy integration into system designs for battery status reporting and charge parameter control. The device's flexible power management capabilities, including support for both USB and adapter power, make it a versatile solution for modern portable electronics.

You May Also Be Interested in

Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $8.1612
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5979 $50.3706
34+ $2.9521 $100.3714
53+ $2.8599 $151.5747
73+ $2.7676 $202.0348
94+ $2.6754 $251.4876
126+ $2.3986 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess