EN
  • EN
  • DE

MMBT2907AWT1

Part No MMBT2907AWT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS SS GP PNP 60V SOT323 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBT2907
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 800992-MMBT2907AWT1
Ultra Librarian 3D Model Ultra Librarian MMBT2907AWT1 CAD Model

Description

Product Overview: MMBT2907AWT1 - ON Semiconductor

The MMBT2907AWT1 from ON Semiconductor is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This versatile small-signal transistor is particularly suitable for switching and amplification purposes, offering a perfect blend of low voltage operation and high current handling capabilities.

Key Features

  • Transistor Type: PNP - This transistor type means that it is controlled by the movement of holes and accepts electrons from the base.
  • Current Rating: The MMBT2907AWT1 can handle a continuous collector current (Ic) of up to 600 mA, making it suitable for driving moderate loads.
  • Voltage Ratings: It features a collector-base voltage (VCBO) of -60 V, a collector-emitter voltage (VCEO) of -40 V, and an emitter-base voltage (VEBO) of -5 V, providing a good safety margin for various applications.
  • Power Dissipation: With a power dissipation of 225 mW, this device can manage a fair amount of power for its small size.
  • High Gain Bandwidth Product: It offers a transition frequency (fT) of 200 MHz, making it suitable for high-speed switching applications.
  • Package: The transistor comes in an SOT-323 package, which is an ultra-small surface-mount package, ideal for space-constrained applications.

Applications

The MMBT2907AWT1 is designed for general-purpose amplifier and switching applications. It is commonly used in:

  • Signal amplification circuits
  • Power management systems
  • Linear amplification stages
  • Switching regulators
  • Driver modules for relays, motors, and LEDs

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBT2907AWT1 is no exception. It is manufactured to the highest standards to ensure stable performance and reliability across a wide range of operating conditions. This product is RoHS compliant, indicating that it is made with environmentally safe materials.

Whether you are designing a new circuit or replacing a component in an existing system, the MMBT2907AWT1 offers the performance and reliability required for a successful application.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,630+ $0.0307 $50.0410
3,970+ $0.0252 $100.0440
6,125+ $0.0245 $150.0625
8,440+ $0.0237 $200.0280
10,920+ $0.0229 $250.0680
14,635+ $0.0205 $300.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,888 pieces
MOQ: 1630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess