Products specifications Report Issue?

Win Source Part Number 1030601-LTC6803G4
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6803G4 CAD Model

Description

Introducing the LTC6803G4 from Linear Technology

The LTC6803G4 is a highly integrated, multicell battery stack monitor that represents a leap forward in battery monitoring technology. This sophisticated IC is designed to measure up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. The device's robust architecture enables it to handle common-mode voltages up to 1000V, making it suitable for a wide range of battery configurations and chemistries.

One of the standout features of the LTC6803G4 is its ability to perform simultaneous cell voltage measurements, which greatly improves the speed and accuracy of the data acquisition process. This is particularly beneficial in systems where battery state-of-charge (SOC) and state-of-health (SOH) determinations are critical. The device uses a 4th-order Delta-Sigma analog-to-digital converter, ensuring high precision and noise rejection in the voltage measurement process.

The LTC6803G4 also includes a number of safety features that are crucial for battery management systems. It comes with an isoSPI interface, which allows for robust, high-speed communication with the host controller while providing galvanic isolation. This not only enhances safety but also improves noise immunity and allows for long-distance communications between the battery stack monitor and the controller.

For ease of integration into existing systems, the LTC6803G4 offers a straightforward SPI interface for configuration and readback. Additionally, it supports daisy-chaining of multiple devices, enabling the monitoring of an extended series of battery cells without the need for complex wiring or additional hardware.

Linear Technology's LTC6803G4 is an ideal solution for a variety of applications, including electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems, where accurate and reliable battery monitoring is essential. With its advanced features and high level of integration, the LTC6803G4 simplifies the design of battery management systems and enhances their performance and safety.

Overall, the LTC6803G4 is a testament to Linear Technology's commitment to providing innovative solutions for the rapidly growing field of battery technology. It is designed to meet the stringent requirements of today's most advanced battery systems, ensuring that they operate safely, efficiently, and reliably over their entire lifespan.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for LFL15829MTF1E174
STMicroelectronics
Need more? Email Us
ECAD model for LF355DT
Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 440MHz Cut Off Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $4.7689
ECAD model for LFCG-320+
SMC Diode Solutions
Pneumatic Elbow Threaded-to-Tube Adapter, M5 x 0.8 Male, Push In 4 mm
Need more? Email Us
ECAD model for KSL04-M5
Carling Technologies
Need more? Email Us
ECAD model for LRA911-RSB/12V
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWP473R15L4B
Kycon, Inc.
USB TYPE C, SMT PINS, TH SHIELD / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for KUSBX-SMT-CS2-BTR
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 600 OHMS25
Lowest to $0.0375
ECAD model for LFBK2125HM601-T
Taiyo Yuden
Need more? Email Us
ECAD model for LELEM2520T470J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention