EN
  • EN
  • DE

LTC690CS8

Part No LTC690CS8
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209294-LTC690CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC690CS8 CAD Model

Description

The LTC690CS8 is a state-of-the-art microprocessor supervisory circuit that has been meticulously engineered by Linear Technology to ensure reliability and high performance in critical microprocessor systems. This compact and robust component is housed in an 8-lead SOIC package, making it an ideal choice for space-constrained applications.

Key Features

  • Voltage Monitoring: The LTC690CS8 offers precise monitoring of power supplies, with a 4.65V threshold, ensuring that microprocessors and other logic systems are reset to a known state during power-up, power-down, and brownout conditions.
  • Low Power Consumption: Its quiescent current is remarkably low, typically just 4µA, which makes it suitable for battery-powered and portable applications where power efficiency is critical.
  • Reset Time Delay: The device includes an inbuilt delay to provide a reset pulse width of 200ms minimum, ensuring that the system has adequate time to stabilize before normal operation resumes.
  • Watchdog Timer: A versatile watchdog timer is integrated into the LTC690CS8, which can be disabled if not required, providing additional system reliability through regular monitoring of the microprocessor activity.
  • Guaranteed RESET Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, allowing the device to function reliably even under extreme power conditions.

Applications

The LTC690CS8 is highly adaptable and can be employed in a wide array of applications. It is particularly well-suited for use in:

  • Microprocessor systems
  • Computers and controllers
  • Intelligent instruments
  • Portable battery-powered equipment
  • Automotive systems

Conclusion

With its robust feature set and compact form factor, the LTC690CS8 from Linear Technology is an excellent choice for designers looking to enhance the reliability and performance of their microprocessor-based systems. Its ability to maintain system integrity through various power disturbances makes it an indispensable component in any critical electronic application.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,348 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess