EN
  • EN
  • DE

LTC6912IGN-2

Part No LTC6912IGN-2
Manufacturer Linear Technology
Description Dual Programmable Gain Amplifiers with Serial Digital Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209305-LTC6912IGN-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6912IGN-2 CAD Model

Description

LTC6912IGN-2 Dual Programmable Gain Amplifier

The LTC6912IGN-2 is a high-performance, dual programmable gain amplifier (PGA) designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of signal conditioning in various applications. This precision amplifier is well-suited for systems where dynamic range optimization is crucial, such as in data acquisition systems, medical instrumentation, and industrial process controls.

The LTC6912IGN-2 features a digitally programmable gain range that can be set from 0dB up to 48dB in 6dB increments. This flexibility allows designers to adjust the gain settings via a 3-wire SPI-compatible serial interface, making it an ideal choice for applications that require remote or automated gain control. The device operates from a single 2.7V to 5.5V supply, which makes it compatible with a wide variety of signal sources and power environments.

One of the key attributes of the LTC6912IGN-2 is its low noise performance and excellent DC precision, which helps in maintaining signal integrity. The amplifier boasts a low input offset voltage, low offset drift, and low noise, ensuring high-fidelity signal amplification. Additionally, its rail-to-rail output stage provides maximum dynamic range, especially useful when interfacing with analog-to-digital converters (ADCs).

The LTC6912IGN-2 comes in a compact 16-lead narrow SSOP package, which is optimized for space-constrained applications. Its robust design includes an internal power-on reset circuit that sets the gain to 0dB on power-up, preventing unexpected outputs at system startup. Furthermore, the device has an extended operating temperature range, making it reliable in diverse environmental conditions.

With its combination of programmability, precision, and compact form factor, the LTC6912IGN-2 is a versatile solution for designers looking to enhance their signal processing capabilities. Its ease of integration and performance characteristics make it a valuable component in any precision electronic system.

For further information, including detailed specifications, application notes, and design resources, interested parties are encouraged to visit the official Analog Devices product page for the LTC6912IGN-2.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess