The LTC6943CS8 from Linear Technology is a high-performance, low noise, and fast-switching microwave synthesizer that is capable of generating frequencies from 355MHz to 5.79GHz. This versatile component is housed in a compact 16-lead plastic surface mount package, specifically an SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.
Key Features
- Frequency Range: The LTC6943CS8 offers a broad frequency range, enabling its use in a variety of RF and microwave applications.
- Low Noise Performance: It boasts excellent phase noise performance, making it ideal for applications requiring a clean signal source.
- Fast Switching Capability: The device is capable of switching between frequencies quickly, which is crucial for applications like frequency hopping in spread spectrum communication systems.
- Integrated VCO: The included voltage-controlled oscillator (VCO) simplifies design and reduces the number of external components needed.
- Programmable: It features a serial interface for programming the frequency, power levels, and other parameters, providing flexibility and control for the user.
Applications
The LTC6943CS8 is suitable for a wide range of applications, including:
- Wireless Infrastructure (LTE, GSM, WCDMA, etc.)
- Test and Measurement Equipment
- Private Mobile Radios
- Satellite Communication Systems
- Point-to-Point Microwave Links
Quality and Reliability
Linear Technology is known for its commitment to quality and the LTC6943CS8 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in even the most demanding environments.
Technical Specifications
Parameter
Value
Frequency Range
355MHz to 5.79GHz
Package Type
16-Lead SSOP
Phase Noise Performance
Excellent
Switching Speed
Fast
Integrated VCO
Yes
Serial Interface
Yes
For more detailed specifications and application support, visit the Linear Technology website or contact their technical support team.