Products specifications

Manufacturer Linear Technology
Win Source Part Number 1209318-LTC694IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in System Monitoring, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LTC694IS8 CAD Model

Description

Linear Technology LTC694IS8 Voltage Supervisor IC

The LTC694IS8 is a versatile voltage supervisor integrated circuit (IC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This compact and efficient IC is engineered to ensure reliable system operation by monitoring the power supply voltage of microprocessors and digital systems. It comes in an 8-lead SOIC package, which is suitable for space-constrained applications.

One of the key features of the LTC694IS8 is its precision voltage monitoring capability. It can accurately detect under-voltage conditions on the power supply, which is crucial for preventing data corruption and system errors that can occur when the supply voltage falls below a safe threshold. Upon detecting an out-of-tolerance condition, the LTC694IS8 generates a reset signal, which remains asserted until the supply voltage returns to a stable and acceptable level, plus a delay time to ensure system stability.

The IC has an adjustable reset threshold voltage, which can be set by external resistors. This allows designers to tailor the reset voltage threshold to the specific requirements of their system, providing greater flexibility in application design. Additionally, the LTC694IS8 features a low supply current, making it an energy-efficient choice for battery-operated devices.

Another important aspect of the LTC694IS8 is its built-in hysteresis, which helps to prevent false triggering due to supply noise or transient conditions. This hysteresis ensures that the reset signal is only generated when a genuine under-voltage condition is detected, enhancing system reliability.

The LTC694IS8 also includes a manual reset input, which allows the user or an external controller to initiate a system reset independently of the voltage monitoring function. This feature can be used for system testing or to implement a controlled system restart without the need to cycle the power supply.

In summary, the LTC694IS8 from Linear Technology is a high-performance voltage supervisor IC that provides critical protection for digital systems. Its precision monitoring, adjustable threshold, low power consumption, and additional features like manual reset make it an excellent choice for ensuring system integrity across a wide range of applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention