Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 94
Dynamic Range, ADCs / DACs (db) Typ 90 / 94
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 026580-PCM3003E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision
Family Name PCM3003
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM3003E CAD Model

Description

The PCM3003E is a high-performance audio codec from Texas Instruments, a leading global semiconductor company.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Applications: Professional audio systems, home theater systems, and multimedia devices
  • Integration: Stereo digital-to-analog converter (DAC) and a stereo analog-to-digital converter (ADC)
  • Data Support: 16-bit and 24-bit audio data
  • Sampling Rates: 8 kHz to 96 kHz
  • DAC Dynamic Range: 98 dB
  • ADC Dynamic Range: 89 dB
  • Features: Built-in headphone amplifier
  • Interfaces: I2S and SPI interfaces
  • Operating Voltage: Single 3.3V power supply
  • Package: Compact 28-pin SSOP package
  • Power Consumption: Low

You May Also Be Interested in

Gennum
Embedded Audio CODEC
Need more? Email Us
ECAD model for GS9023B
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
ECAD model for LM4546BVH/NOPB
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $32.5001
ECAD model for CS42432-DMZR
Tempo Communications
10 CHANNEL HDA CODEC 40QFN
Need more? Email Us
ECAD model for 92HD68E2X5NDGXZAX
Lansdale
PCM Codec-Filter Mono-Circuit
Need more? Email Us
ECAD model for MC145505DW
Texas Instruments
24-Bit 96 kHz Stereo Audio Codec
Need more? Email Us
ECAD model for TLC320AD77CDBRG4
Analog Devices Inc.
Low Power, 96 kHz, 24-Bit Audio Codec
Lowest to $6.6688
ECAD model for ADAU1361BCP
Analog Devices Inc.
Low Power Audio Codec
Lowest to $13.1345
ECAD model for SSM2602CPZ-REEL
Analog Devices Inc.
Low Cost Parallel-Port 16-Bit SoundPort Stereo Codec
Lowest to $97.0963
ECAD model for AD1846

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6140 $50.5960
34+ $2.9654 $100.8236
53+ $2.8727 $152.2531
72+ $2.7800 $200.1600
94+ $2.6874 $252.6156
125+ $2.4094 $301.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,502 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention