EN
  • EN
  • DE

GS9023B

Part No GS9023B
Manufacturer Gennum
Catalog Interface - CODECs
Description Embedded Audio CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gennum
Win Source Part Number 1177888-GS9023B
Manufacturer Homepage www.gennum.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS9023B CAD Model

Description

The GS9023B, manufactured by Gennum (now Semtech), is a high-performance SDI (Serial Digital Interface) adaptive cable equalizer. This integrated circuit is designed to compensate for signal degradation caused by long cable runs in broadcast video and professional video equipment. The GS9023B ensures signal integrity and reliable transmission of high-definition video signals.

Applications

  • Broadcast Video Equipment: Used in video switchers, routers, and distribution amplifiers to maintain signal quality over long cable distances.
  • Professional Video Recorders: Employed in high-end video recorders to compensate for cable losses and ensure accurate signal capture.
  • Video Production Studios: Found in video editing suites and post-production facilities to maintain signal integrity throughout the workflow.
  • Surveillance Systems: Utilized in security systems to transmit video signals over long coaxial cables.
  • Medical Imaging: Integrated into medical imaging equipment to transmit high-resolution images with minimal signal degradation.

Features

  • Adaptive Equalization: Automatically compensates for cable losses, ensuring optimal signal quality.
  • SDI Compatibility: Supports standard definition (SD-SDI) and high-definition (HD-SDI) signals.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing heat dissipation.
  • Wide Cable Range: Compensates for signal losses over a variety of cable lengths.
  • Automatic Cable Detection: Simplifies system integration by automatically detecting cable characteristics.

Benefits

  • Improved Signal Quality: Ensures clear and accurate video transmission over long cable distances.
  • Reduced Signal Jitter: Minimizes timing errors and enhances overall system performance.
  • Simplified System Design: Reduces the need for manual adjustments and complex equalization schemes.
  • Enhanced System Reliability: Provides stable and consistent performance, even with varying cable characteristics.
  • Cost-Effective Solution: Offers a compact and integrated solution for cable equalization, reducing component count and system cost.

Technical Details

The GS9023B utilizes advanced equalization techniques to compensate for the frequency-dependent attenuation of coaxial cables. It typically supports data rates up to 1.485 Gbps for HD-SDI signals. The device includes internal filters and amplifiers to restore the signal amplitude and reduce jitter. It is often packaged in a small surface-mount package for easy integration into compact designs. The GS9023B requires a stable power supply and appropriate termination impedance for optimal performance.

You May Also Be Interested in

Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess