EN
  • EN
  • DE

AD1846

Part No AD1846
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Low Cost Parallel-Port 16-Bit SoundPort Stereo Codec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135658-AD1846
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1846 CAD Model

Description

Introducing the AD1846 SoundPort Integrated Audio Processor

The AD1846 SoundPort from Analog Devices Inc. is a versatile and high-performance audio processor that has been meticulously designed to cater to a wide array of audio applications. This integrated circuit stands out for its exceptional sound quality and multifunctional capabilities, making it an ideal choice for both professional and consumer audio systems.

Key Features

  • High-Quality Audio: The AD1846 boasts a high-quality 16-bit stereo audio codec, ensuring pristine audio playback and recording capabilities. Its dynamic range and signal-to-noise ratio are engineered to meet the demands of audiophiles and professional audio setups.
  • Digital Signal Processing: Equipped with integrated digital filters and a digital signal processor (DSP) interface, the AD1846 allows for sophisticated audio signal processing. This enables noise reduction, echo cancellation, and 3D sound enhancement, among other advanced audio effects.
  • Compatibility: The device is designed for seamless integration with a variety of systems. It supports industry-standard interfaces, making it compatible with most digital audio sources and sinks.
  • Programmable Functions: With programmable sample rates and multiple audio input and output channels, the AD1846 can be configured for a range of audio functions, from simple playback to complex mixing and effects processing.
  • Low Power Consumption: The AD1846 is optimized for low power operation, making it suitable for use in portable and battery-powered devices where power efficiency is crucial.

Applications

The AD1846 finds its place in a variety of applications, such as:

  • Professional and home audio recording studios
  • Multimedia and gaming computers
  • Portable audio devices
  • Sound reinforcement systems
  • Audio workstations

Technical Specifications

Among its technical specifications, the AD1846 features full-duplex operation, multiple codec support, and an onboard programmable gain amplifier (PGA). Its robust design ensures reliable operation across different temperature ranges, making it suitable for both commercial and industrial environments.

The AD1846 SoundPort Integrated Audio Processor from Analog Devices Inc. represents a blend of audio fidelity, flexibility, and performance, making it a top choice for developers and manufacturers looking to enhance their audio systems with superior sound quality and extensive functionality.

You May Also Be Interested in

AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6931 $86.6931
2+ $71.1330 $142.2660
3+ $68.9096 $206.7288
4+ $66.6862 $266.7448
5+ $64.4640 $322.3200
6+ $57.7950 $346.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess