EN
  • EN
  • DE

WM8750CBLGEFL/R

Part No WM8750CBLGEFL/R
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC STEREO PORTABLE 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Stereo Audio Interface 24 b - 32-QFN (5x5)
Manufacturer Cirrus Logic Inc.
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name WM8750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903267-WM8750CBLGEFL/R
Ultra Librarian 3D Model Ultra Librarian WM8750CBLGEFL/R CAD Model

Description

The WM8750CBLGEFL/R is an integrated circuit (IC) from Cirrus Logic Inc.

  • Type: Stereo Audio Interface
  • Bit: 24 b
  • Package: Reel
  • Quantity per Package: 3500
  • Package Type: 32-VFQFN exposed pad
  • Mounting Type: Surface Mount
  • Family Name: WM8750
  • Category: Integrated Circuits
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Operating Temperature: -25°C ~ 85°C
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess