EN
  • EN
  • DE

MAX31875R1TZS+T

Part No MAX31875R1TZS+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description TINY I2C TEMPERATURE SENSOR IN W / Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 4-WLP (0.84x0.84)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -
Output Type I²C/SMBus
Voltage - Supply 1.6V ~ 3.6V
Resolution 12 b
Features One-Shot, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±1.75°C)
Test Condition 0°C ~ 70°C (-40°C ~ 145°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting Type Surface Mount
Package / Case 4-XFBGA, WLBGA
Supplier Device Package 4-WLP (0.84x0.84)
Base Product Number MAX31875
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352885-MAX31875R1TZS+T
Ultra Librarian 3D Model Ultra Librarian MAX31875R1TZS+T CAD Model

Description

Product Overview: MAX31875R1TZS+T from Maxim Integrated

The MAX31875R1TZS+T is a high-precision, low-power temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a compact form factor. This sensor is part of Maxim's renowned family of temperature monitoring devices, offering an ideal solution for a variety of applications including portable devices, consumer electronics, and industrial systems.

Key Features

  • High Accuracy: The MAX31875R1TZS+T boasts an impressive accuracy of ±0.5°C (max) from -40°C to +125°C, ensuring precise temperature measurements for critical applications.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with a very low supply current of 3.5µA (typ), which helps to extend battery life in portable devices.
  • Small Package: It comes in a tiny 6-pin TDFN package with dimensions of just 3mm x 3mm, making it suitable for space-constrained applications.
  • Wide Operating Voltage Range: The sensor supports a broad voltage range from 1.7V to 3.6V, providing flexibility in various system designs.
  • One-Shot and Shutdown Modes: These modes allow for reduced power consumption by controlling the sampling rate of temperature measurements.
  • I²C Interface: The device features a standard I²C interface for easy integration with microcontrollers and other digital systems.
  • Programmable Resolution: The MAX31875R1TZS+T offers programmable resolution from 8 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.

Applications

The versatility of the MAX31875R1TZS+T makes it an excellent choice for a wide range of applications. It is particularly useful in scenarios where accurate temperature monitoring is crucial, such as in medical devices, battery management systems, and environmental monitoring. Additionally, its low power consumption and small footprint make it ideal for wearable technology, smart home devices, and other IoT applications.

Conclusion

Maxim Integrated's MAX31875R1TZS+T temperature sensor is a testament to the company's commitment to providing innovative, high-performance, and reliable monitoring solutions. Its high accuracy, low power, and compact size, combined with the convenience of an I²C interface, make it a top choice for designers looking to enhance the performance and efficiency of their temperature-sensitive applications.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0593 $52.0081
40+ $2.5102 $100.4080
62+ $2.4317 $150.7654
85+ $2.3533 $200.0305
110+ $2.2748 $250.2280
148+ $2.0395 $301.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,268 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess