EN
  • EN
  • DE

1N4448HWT-13

Part No 1N4448HWT-13
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description SURFACE MOUNT FAST SWITCHING DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1121749-1N4448HWT-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4448HWT-13 CAD Model

Description

Product Overview: 1N4448HWT-13 from Diodes Incorporated

The 1N4448HWT-13 is a high-speed switching diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors. This small signal diode is optimized for fast switchings, such as inverter circuits, high-frequency rectification, and as a freewheeling diode in consumer and industrial applications. It is particularly well-suited for surface-mount technology (SMT) due to its SOD-523 package, which is designed for space-saving on printed circuit boards.

Key Features

  • Fast Switching Speed: The 1N4448HWT-13 boasts a reverse recovery time of typically 4 ns, ensuring quick transitions and efficient operation in high-speed circuits.
  • Low Forward Voltage Drop: With a forward voltage drop typically less than 1.0V, this diode ensures minimal power loss during operation, making it suitable for power-sensitive applications.
  • High Reliability: This product is characterized by its high reliability and stability over time, which is a hallmark of Diodes Incorporated's manufacturing process.
  • Low Capacitance: The diode features a low junction capacitance, which is ideal for high-frequency applications where minimal signal distortion is required.
  • Surface-Mount Package: The SOD-523 package is extremely compact, making it ideal for applications where board space is at a premium.

Applications

The 1N4448HWT-13 diode is versatile and can be used in a variety of electronic devices and systems. Typical applications include:

  • Switching power supplies
  • Converters
  • High-speed logic circuits
  • Portable and battery-powered devices
  • Communication systems

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products. The 1N4448HWT-13 is compliant with RoHS and REACH directives, ensuring that it is free from hazardous substances and meets global standards for environmental responsibility and user safety.

In summary, the 1N4448HWT-13 from Diodes Incorporated is a robust, high-speed switching diode that offers efficiency and reliability for a broad range of electronic applications. Its compact SOD-523 package and compliance with environmental standards make it a smart choice for designers looking to balance performance with space and environmental considerations.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Analog Devices Inc.
Lowest to $1.9566
Freescale Semiconductor - NXP
Lowest to $4.3657
Micrel
Lowest to $9.8522
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Texas Instruments
Lowest to $0.9663
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,560+ $0.0371 $57.8760
3,790+ $0.0305 $115.5950
5,860+ $0.0296 $173.4560
8,100+ $0.0286 $231.6600
10,465+ $0.0276 $288.8340
14,020+ $0.0247 $346.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 1560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess