EN
  • EN
  • DE

LTC695CN

Part No LTC695CN
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209319-LTC695CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC695CN CAD Model

Description

The LTC695CN is a robust, high-performance microprocessor supervisory circuit designed by Linear Technology, now part of Analog Devices, to maintain system integrity during power failures or unexpected voltage drops. This component is crucial for applications requiring reliable operation and data protection in the event of power supply issues.

Key Features

  • Voltage Monitoring: The LTC695CN actively monitors the supply voltage, ensuring that the microprocessor is reset to a known state during power-up, power-down, or brownout conditions.
  • Programmable Reset Delay: It features an adjustable reset timeout period, which can be set by an external capacitor to provide flexibility in system design.
  • Low Power Consumption: With its quiescent current of only 40µA, the LTC695CN is an energy-efficient solution for battery-operated devices.
  • Wide Operating Voltage Range: The device operates over a voltage range of 4.5V to 5.5V, catering to standard digital logic levels and ensuring compatibility with a variety of microprocessor systems.
  • Manual Reset Capability: An external manual reset input allows for a system reset to be initiated by a user or an external event.

Applications

The LTC695CN is perfectly suited for a wide range of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Systems

Package and Reliability

The LTC695CN is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is both durable and easy to handle in manufacturing processes. Linear Technology's commitment to high-quality manufacturing ensures that each device meets stringent reliability standards, making the LTC695CN a trusted choice for critical applications where system uptime is paramount.

Conclusion

With its precision voltage monitoring, programmable features, and low power consumption, the LTC695CN from Linear Technology is an essential component for safeguarding microprocessor systems from unpredictable power disturbances. Its versatility across various applications and the reliability of its package make it an excellent choice for designers looking to enhance system stability and data integrity.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess