EN
  • EN
  • DE

MPC99J93FA

Part No MPC99J93FA
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DRIVER LV 1:5 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock Driver, Fanout Distribution IC 180MHz 1 32-LQFP
Manufacturer NXP
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name MPC99
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927965-MPC99J93FA
Ultra Librarian 3D Model Ultra Librarian MPC99J93FA CAD Model

Description

The MPC99J93FA is a highly sophisticated microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's MPC series, known for its exceptional performance, security, and reliability in demanding automotive and industrial environments.

Key Features

  • Advanced Core: At the heart of the MPC99J93FA is a powerful core that delivers robust processing capabilities, enabling complex computations and control tasks to be executed efficiently.
  • Memory: It comes equipped with ample memory resources, including high-speed flash memory and RAM, which are crucial for real-time data processing and storage.
  • Connectivity: With a range of communication interfaces such as CAN, LIN, and Ethernet, the MPC99J93FA ensures seamless integration into various networks and systems.
  • Security: Security is a top priority in today's connected world, and the MPC99J93FA offers advanced security features to protect against unauthorized access and ensure data integrity.
  • Power Efficiency: Designed with power efficiency in mind, this MCU helps reduce the overall energy consumption of the systems it powers, making it ideal for applications where energy management is critical.

Applications

The versatility of the MPC99J93FA makes it suitable for a wide range of applications, particularly in the automotive sector where it can be used in powertrain systems, body electronics, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications that require a high level of precision and reliability.

Quality and Reliability

NXP's commitment to quality is evident in the MPC99J93FA, which is designed to meet the stringent requirements of the automotive industry. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Conclusion

With its robust feature set, the NXP MPC99J93FA MCU stands as an optimal choice for designers and engineers looking to develop advanced, secure, and power-efficient systems. Whether for automotive or industrial applications, the MPC99J93FA is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess