EN
  • EN
  • DE

LTC6990HS6

Part No LTC6990HS6
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23
Manufacturer Linear Technology
Win Source Part Number 759622-LTC6990HS6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6990HS6 CAD Model

Description

The LTC6990HS6 is a versatile Voltage Controlled Silicon Oscillator (VCSO) from Linear Technology, designed to offer precision timing solutions for a wide array of applications. This compact, high-performance component is part of the TimerBlox® family, which is renowned for its ease of use and minimal external component requirements.

With an operating temperature range of -40°C to 125°C, the LTC6990HS6 is suitable for demanding environments and can be used in both commercial and industrial settings. It comes in a small 6-lead TSOT-23 package, which is ideal for space-constrained applications.

The LTC6990HS6 can be configured as a frequency divider, fixed-frequency oscillator, or a programmable oscillator with a frequency range from 488Hz to 2MHz. The output frequency can be adjusted with an external resistive divider, a single resistor, or a voltage applied to the control voltage pin (V<sub>CTRL).

Key features of the LTC6990HS6 include:

  • Supply voltage range of 2.25V to 5.5V, allowing for flexibility in various power supply scenarios.
  • Low power consumption, making it suitable for battery-powered devices.
  • Precision frequency adjustment with a 10ppm/°C temperature coefficient, ensuring stable frequency over a wide temperature range.
  • Frequency modulation capability via the V<sub>CTRL pin, which can be used for a variety of modulation schemes.
  • Minimal phase noise and jitter, which is critical for applications requiring high signal integrity.

Applications for the LTC6990HS6 are diverse and include wireless communications, medical devices, instrumentation, and portable electronics. Its ability to produce a clean, stable clock signal with minimal external components makes it a go-to solution for designers looking to simplify their timing circuits while maintaining high performance.

Overall, the LTC6990HS6 from Linear Technology represents a reliable and flexible component for precision timing solutions, combining ease of use with high performance in a tiny package.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,243 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess