EN
  • EN
  • DE

LTC699CS8

Part No LTC699CS8
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209325-LTC699CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC699CS8 CAD Model

Description

Linear Technology's LTC699CS8 Microprocessor Supervisory Circuit

The LTC699CS8 is a precision microprocessor supervisory circuit designed by Linear Technology to ensure the reliable operation of microprocessor (µP) systems. This compact and robust component comes in an 8-lead SOIC package, which is suitable for space-constrained applications. Its primary function is to monitor the power supply voltage of µP systems, providing a reset signal to the µP whenever necessary.

One of the key features of the LTC699CS8 is its ability to provide a precise reset threshold voltage. This ensures that the µP resets consistently and operates correctly following power-up, power-down, and brownout conditions. The reset timeout period is also guaranteed to be a minimum of 200ms, providing ample time for the µP to initialize properly.

The device operates over a wide voltage range, from 1V to 5.5V, making it versatile for various applications, including portable electronics, embedded systems, and industrial controls. The LTC699CS8 also boasts a low supply current of 15µA, which is particularly beneficial for battery-powered devices where power efficiency is critical.

Additional features of the LTC699CS8 include:

  • Reset Output Stage: The reset output stage can sink or source current, which allows it to interface directly with either TTL or CMOS logic levels.
  • Temperature Range: The device is operational over the commercial temperature range, ensuring reliability under varying environmental conditions.
  • Power Supply Glitch Immunity: The LTC699CS8 maintains reset output in the event of brief interruptions of the power supply, preventing unnecessary system resets.

To ensure the highest levels of system stability and to prevent erratic behavior, the LTC699CS8 is a critical component for any design that demands reliable microprocessor supervision. Its ease of integration and robust feature set make it a preferred choice for designers looking to enhance the operational integrity of their microprocessor-based systems.

Overall, the LTC699CS8 from Linear Technology is a high-quality, reliable solution for microprocessor system management, offering designers a compact, efficient, and cost-effective supervisory component.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,070 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess