EN
  • EN
  • DE

LTM2882IV-3

Part No LTM2882IV-3
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 4CH RS232 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 60ns, 60ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LGA (15x11.25)
Win Source Part Number 206775-LTM2882IV-3
Ultra Librarian 3D Model Ultra Librarian LTM2882IV-3 CAD Model

Description

Product Overview: LTM2882IV-3 from Linear Technology

The LTM2882IV-3 is a robust and versatile isolated USB transceiver module from Linear Technology, designed to provide a complete isolation solution for USB 2.0 compatible interface applications. This innovative component ensures reliable data communication with isolation from ground loops and voltage spikes commonly found in industrial and medical environments.

Key Features

  • Integrated Isolation: The LTM2882IV-3 features onboard isolation of 2500V RMS for 1 minute per UL 1577, ensuring that the data and power domains are completely separated for safety and noise immunity.
  • USB 2.0 Compatibility: It supports full-speed (12Mbps) and low-speed (1.5Mbps) operation, making it suitable for a wide range of USB devices.
  • Auto-Configuration: The module automatically configures as a host or peripheral device without any required software or firmware adjustments.
  • Robust ESD Protection: Enhanced ESD protection is built into the design, safeguarding the USB interface against electrostatic discharges.

Applications

The LTM2882IV-3 is ideal for applications that require reliable USB communications with a high degree of electrical isolation. Common use cases include:

  • Industrial control systems
  • Medical equipment
  • Isolated USB hubs
  • Test and measurement devices

Technical Specifications

Parameter Value
Isolation Voltage 2500V RMS
Data Rate 12Mbps (Full-Speed), 1.5Mbps (Low-Speed)
Operating Temperature -40°C to 85°C
Package 22mm x 9mm x 3.45mm LGA

Ordering Information

The LTM2882IV-3 is available for order under the part number LTM2882IV-3. For detailed information, including pricing and availability, please contact Linear Technology or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess