The LTM4601IV from Linear Technology is a high-performance, complete system-in-a-package (µModule) step-down switch mode power supply. This advanced power module integrates the inductor, power switches, DC/DC controller, compensation circuitry, and the necessary support components, all within a compact, surface-mount LGA package.
Key Features
- Wide Input Voltage Range: The LTM4601IV operates from an input voltage range of 4.5V to 20V, making it suitable for a variety of applications, including industrial, automotive, and telecommunications.
- Adjustable Output Voltage: Its output voltage can be adjusted from 0.6V to 5V, which allows for flexibility in different design requirements.
- High Efficiency: With its high efficiency design, the LTM4601IV can deliver up to 10A of continuous output current while minimizing power losses.
- Integrated Components: The module includes an internal inductor and power MOSFETs to reduce design complexity and save board space.
- Overcurrent Protection: It also features overcurrent protection to safeguard the device and the system under excessive load conditions.
- Thermal Performance: The LTM4601IV is designed for optimal thermal performance, with a wide operating temperature range and over-temperature protection.
- Compact Size: The LGA package measures just 15mm x 15mm x 2.8mm, which is ideal for space-constrained applications.
Applications
The versatility of the LTM4601IV makes it well-suited for a broad range of applications. It is particularly useful in systems where space is at a premium and high efficiency is required, such as embedded systems, datacom and telecom equipment, and compact industrial devices.
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 20V
Output Voltage Range
0.6V to 5V
Output Current
Up to 10A
Package
LGA (15mm x 15mm x 2.8mm)
With its robust feature set and compact form factor, the LTM4601IV from Linear Technology is an excellent power management solution for designers looking to optimize their power supply design with reliability and efficiency.