The LTM4608V from Linear Technology is a high-performance μModule (micro-module) regulator designed for a wide range of applications requiring precise voltage regulation and high efficiency. This innovative product integrates the inductor, power switches, DC/DC controller, compensation components, and the necessary support components into a compact, surface-mount package. The LTM4608V is part of Linear Technology's extensive μModule family, which provides solutions for quick and reliable power system construction.
Key Features
- Wide Input Voltage Range: The LTM4608V operates from an input voltage range of 4.5V to 20V, making it suitable for a variety of supply sources, from intermediate bus voltages to battery-powered applications.
- Adjustable Output Voltage: This regulator provides an adjustable output voltage from 0.6V to 5V, which can be set with a single external resistor, offering flexibility for different design requirements.
- High Efficiency: With its integrated design and advanced switching architecture, the LTM4608V achieves high efficiency, which is critical for thermal management and energy savings in modern electronic systems.
- Compact Design: The encapsulated design measures only 15mm × 15mm × 2.8mm, providing a space-saving solution that reduces the overall footprint on the printed circuit board (PCB).
Applications
- Telecommunications Infrastructure
- Industrial Equipment
- Medical Devices
- Networking Equipment
- Automotive Systems
The LTM4608V also features integrated over-temperature, over-current, and over-voltage protection, ensuring reliable operation under a variety of conditions. Its high switching frequency reduces the size of external components, further minimizing the space required for power management on the PCB.
With its robust feature set and ease of use, the LTM4608V from Linear Technology is an excellent choice for designers looking to enhance power efficiency and performance while simplifying the power supply design process.