EN
  • EN
  • DE

LTM8020V

Part No LTM8020V
Manufacturer Linear Technology
Description 200mA, 36V DC/DC μModule
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209406-LTM8020V
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8020V CAD Model

Description

The LTM8020V from Linear Technology is a complete DC/DC step-down power supply encapsulated in a compact LGA package. Designed to be a high-efficiency micro module regulator, this product integrates the inductor, power switches, a DC/DC controller, and all the supporting components in one sleek package. This design simplifies the implementation process for design engineers, reducing the time and complexity involved in power supply design.

The LTM8020V operates over a wide input voltage range of 3V to 36V, making it suitable for a variety of applications, from automotive to industrial control systems. It can deliver a continuous output current up to 200mA, with an output voltage range that is adjustable from 0.8V to 10V, ensuring versatility for different circuit requirements.

With its high level of integration, the LTM8020V significantly improves power density, offering a solution for space-constrained applications. The device features a switching frequency that is adjustable from 200kHz to 2.4MHz, which provides flexibility for designers to optimize between efficiency and component size. Moreover, the LTM8020V can be synchronized to an external clock to minimize system noise and reduce electromagnetic interference (EMI).

The thermal performance of the LTM8020V is exceptional due to its over-molded construction, which enhances heat dissipation. This feature, combined with its high efficiency, helps to minimize the thermal issues commonly associated with power conversion. Additionally, the micro module regulator includes built-in protection features such as over-temperature protection, over-current protection, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Linear Technology's LTM8020V is a robust and efficient solution for designers seeking to streamline their power supply designs without compromising on performance. Its ease of use, combined with the ability to withstand harsh environments, makes it an ideal choice for a wide range of power regulation applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3091 $61.5455
10+ $10.0998 $100.9980
16+ $9.7842 $156.5472
22+ $9.4686 $208.3092
28+ $9.1530 $256.2840
37+ $8.2061 $303.6257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess