EN
  • EN
  • DE

LTM8026EV#PBF

Part No LTM8026EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 1.2V to 24V 5A Automotive 81-Pin LGA Tray / DC/DC CONVERTER 1.2-24V 120W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 1.2 ~ 24 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features OTP, OVP, SCP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 81-BLGA Module
Dimension 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Manufacturer Package 81-LGA (15x11.25)
Win Source Part Number 784615-LTM8026EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8026
Introduction Date January 13, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8026EV#PBF CAD Model

Description

Introducing the LTM8026EV#PBF Power Module from Linear Technology

The LTM8026EV#PBF is a high-efficiency, step-down DC/DC µModule (micromodule) regulator from Linear Technology, which is now part of Analog Devices. This innovative power module integrates the inductor, power switches, DC/DC controller, and all supporting components into a compact, surface-mount package. Designed for simplicity and ease of use, the LTM8026EV#PBF requires only a few external components to operate and is capable of delivering up to 36V of input voltage and a continuous output current of up to 10A.

Key Features:

  • Wide Input Voltage Range: The LTM8026EV#PBF can handle input voltages from 6V to 36V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 24V, which allows for a wide range of uses in different circuit designs.
  • High Efficiency: With an efficient design, this module provides a high efficiency of up to 92%, reducing power loss and heat generation in your system.
  • Integrated Components: The inclusion of an inductor, power switches, and other necessary components simplifies the design process and reduces the PCB footprint.
  • Thermal Performance: The LTM8026EV#PBF is designed with excellent thermal performance in mind, featuring over-temperature protection and a -40°C to +125°C operating junction temperature range.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and short-circuit protection to ensure the longevity and reliability of your application.

Applications:

The LTM8026EV#PBF is ideal for a range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Power Systems
  • Datacom and Telecom Systems
  • Medical Devices

With its comprehensive feature set and ease of use, the LTM8026EV#PBF from Linear Technology stands out as a powerful solution for designers looking to streamline their power supply design process while maintaining performance and reliability. Whether you're working on a complex industrial system or a sensitive medical device, this µModule regulator is designed to meet your power management needs with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5113 $57.0226
4+ $26.7068 $106.8272
6+ $25.8046 $154.8276
9+ $24.0000 $216.0000
11+ $23.0978 $254.0758
14+ $22.1955 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess