EN
  • EN
  • DE

L4949EP013TR

Part No L4949EP013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 20SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 100mA
Output Current 100mA
Operating Supply Current 300μA to 5mA
Control Features Reset Output
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 002267-L4949EP013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4949EP013TR CAD Model

Description

STMicroelectronics L4949EP013TR Voltage Regulator

The L4949EP013TR from STMicroelectronics is a multifunctional voltage regulator specifically designed for automotive applications. This robust device is engineered to provide a stable supply voltage for electronic control units (ECUs) and other in-vehicle systems, even under the harsh conditions typically found in automotive environments.

Key Features:

  • Voltage Regulation: The L4949EP013TR offers a precise output voltage of 5V, which is essential for the reliable operation of sensitive automotive electronics. The regulator can maintain this steady output despite fluctuations in the input voltage.
  • Low Dropout: With its low dropout performance, this voltage regulator ensures efficient operation even when the input voltage is close to the output voltage, making it particularly suitable for battery-operated systems.
  • Overvoltage Protection: The device includes built-in overvoltage protection, safeguarding the connected electronic components from potential damage due to voltage spikes.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the regulator from overheating, thus ensuring the longevity and reliability of both the regulator and the system it powers.
  • Reset Output: The L4949EP013TR also features a reset output capability, which can be used to reset microcontrollers or other digital devices in the event of a fault or at power-up.

Applications:

  • Automotive control units
  • Power supplies for automotive sensors
  • Automotive infotainment systems
  • Body control modules

The L4949EP013TR is housed in a compact package, making it suitable for space-constrained applications. It is designed to operate over a wide temperature range that is typical for automotive environments, ensuring performance and reliability in extreme conditions. This voltage regulator is a testament to STMicroelectronics' commitment to providing high-quality components for the automotive industry, where safety and dependability are of the utmost importance.

With its combination of voltage regulation, low dropout, protection features, and reset output, the L4949EP013TR is an excellent choice for automotive electronics designers looking for a reliable power management solution.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7785 $58.3875
185+ $0.6387 $118.1595
280+ $0.6191 $173.3480
390+ $0.5994 $233.7660
500+ $0.5787 $289.3500
670+ $0.5198 $348.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess