Introducing the LTM8027V from Linear Technology
The LTM8027V is a remarkable micro-module regulator designed by Linear Technology, now part of Analog Devices, that combines top-notch power management technology with convenience and reliability. This product is an essential component for engineers looking to streamline their power supply design process, particularly when working with space-constrained applications.
At the heart of the LTM8027V is a highly efficient, silent switcher architecture that ensures low noise operation without compromising performance. This makes the LTM8027V an excellent choice for sensitive applications such as RF and precision measurement systems where power supply noise can adversely affect performance.
Key Features of the LTM8027V:
- Wide Input Voltage Range: The device can operate with an input voltage range of 4.5V to 36V, making it versatile enough to handle a variety of input sources.
- Adjustable Output Voltage: Users can set the output voltage from 2.5V to 24V, providing flexibility for different circuit requirements.
- High Output Current: The LTM8027V is capable of delivering up to 4A of continuous output current, suitable for powering a wide range of devices.
- Integrated Components: The module includes a switching controller, power switches, inductor and all support components, all encapsulated within the package. This integration simplifies design and accelerates time-to-market.
- Robust Thermal Performance: The device features over-temperature protection and operates at a junction temperature range of -40°C to 125°C, ensuring reliable performance in challenging environments.
The LTM8027V's compact, surface-mount package is designed for automated assembly processes, reducing production costs and eliminating the need for manual assembly of discrete power components. Its small footprint and low profile make it an excellent choice for space-constrained applications such as embedded systems, automotive, industrial, and telecommunications equipment.
With its ease of use, comprehensive feature set, and dependable performance, the LTM8027V from Linear Technology stands out as a superior solution for designers seeking an efficient and compact power management solution.