The OP37GN8#PBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology. This precision op-amp is well-suited for a wide range of applications, including high-speed integrators, digital-to-analog converters (DACs), sample-and-hold circuits, and many other analog signal processing tasks.
Key Features
- Low Noise Performance: The OP37GN8#PBF boasts an ultra-low noise level, which makes it ideal for sensitive audio equipment and other applications where noise can be a critical factor.
- High Speed: With a fast slew rate and high gain bandwidth product, this op-amp is capable of handling fast signal transitions and high-frequency signals with ease.
- Precision: The device offers excellent dc performance with very low input bias currents, offset voltage, and drift over temperature, ensuring accurate signal amplification and processing.
- Stable and Reliable: Designed for stability and reliability, the OP37GN8#PBF is less likely to oscillate, even in challenging conditions.
- Versatile Supply Voltage: It operates with a wide range of supply voltages, accommodating various power requirements for different systems.
Applications
The OP37GN8#PBF's combination of features makes it a versatile choice for numerous applications, including:
- Professional Audio Equipment
- Test and Measurement Instruments
- Data Acquisition Systems
- Active Filters
- Process Control Systems
Product Specifications
The OP37GN8#PBF comes in a narrow 8-lead PDIP package and is characterized by the following specifications:
- Supply Voltage Range: ±2.5V to ±18V
- Input Offset Voltage: 25 µV max
- Input Bias Current: 10 nA max
- Offset Voltage Drift: 0.3 µV/°C max
- Slew Rate: 2.8 V/µs
- Gain Bandwidth Product: 63 MHz
With its exceptional performance and robust design, the OP37GN8#PBF from Linear Technology is a reliable choice for designers who require a high-quality operational amplifier for their precision applications.