The REF01H is a high-precision voltage reference component from Linear Technology, a brand of Analog Devices, that offers a stable and precise 10V output voltage. This device is designed to maintain a consistent voltage regardless of variations in external conditions such as temperature, supply voltage, and load conditions, making it an ideal choice for high-precision applications.
Key features of the REF01H include:
- High Accuracy: The REF01H boasts an impressive initial accuracy of ±0.05%, providing a reliable reference for critical applications where precision is paramount.
- Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the REF01H ensures minimal drift over a wide temperature range, thus ensuring consistent performance in varying environmental conditions.
- Low Noise: The device exhibits low noise characteristics, with a typical output noise of 15µVp-p (0.1Hz to 10Hz), making it suitable for sensitive analog circuits and data conversion systems.
- Stable with Capacitive Loads: The REF01H is capable of driving capacitive loads up to 10,000pF, providing flexibility in application design.
- Wide Supply Range: The device operates with a supply voltage range from 12V to 36V, accommodating a variety of power supply configurations.
- Low Power Consumption: The REF01H is designed for energy efficiency, with a quiescent current of typically 1.4mA, making it suitable for portable and battery-powered instruments.
Applications for the REF01H are diverse and include:
- Digital voltmeters
- Precision data acquisition systems
- Industrial control systems
- Analog-to-digital and digital-to-analog converters
- Calibration equipment
In summary, the REF01H from Linear Technology is a versatile and reliable voltage reference that offers exceptional stability and accuracy for high-performance electronic systems. Its robust design and ability to handle various environmental and load conditions make it a trusted choice for engineers and designers seeking a dependable voltage reference solution.