Products specifications Report Issue?

Height 2.29 mm
Input Bias Current 65 nA
Input Offset Voltage (Vos) 2 mV
Max Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Operating Temperature -55 °C
Min Supply Voltage 500 mV
Nominal Supply Current 4 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 10
Response Time 250 ns
RoHS Compliant
Win Source Part Number 1198933-RH1011W
Categories Linear - Comparators
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH1011W CAD Model

Description

The RH1011W from Linear Technology is a high-precision voltage reference, meticulously engineered to cater to the stringent demands of high-end electronics. This product is part of Linear Technology's robust line of voltage references, designed to provide a stable and precise reference voltage for analog and mixed-signal circuits.

Key Features

  • High Accuracy: The RH1011W boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Coefficient: With a minimal temperature coefficient, this voltage reference maintains its accuracy across a wide temperature range, making it ideal for challenging environmental conditions.
  • Long-Term Stability: The product is designed for reliable performance over time, offering exceptional long-term stability that is crucial for applications requiring consistent operation.
  • Low Noise: The RH1011W exhibits low noise characteristics, making it suitable for high-fidelity and low-noise systems where maintaining signal integrity is essential.
  • Wide Supply Range: It operates across a broad supply range, providing flexibility in various power supply configurations.

Applications

The RH1011W is versatile and can be used in a diverse array of applications, including:

  • Precision data converters
  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial instrumentation
  • Medical equipment
  • Professional audio equipment
  • Automotive systems
  • Aerospace and military electronics where high reliability is a must

Product Specifications

The RH1011W is packaged in a robust, hermetically sealed package, ensuring its performance in harsh environments. The device is also characterized for enhanced radiation resistance, making it suitable for space and other radiation-sensitive applications.

Conclusion

Linear Technology's RH1011W is a testament to the company's dedication to precision, stability, and reliability. It is an ideal choice for engineers and designers who require a dependable voltage reference that can withstand the rigors of extreme conditions while delivering consistent, accurate performance.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Microchip Technology
IC COMP PUSH-PULL 1.8V SC70-5
Lowest to $0.3859
ECAD model for MCP6561T-E/LT
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to $0.8399
ECAD model for MIC845HYC5-TR
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention