EN
  • EN
  • DE

STPW12PHR

Part No STPW12PHR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description PROGRAMMABLE ELECTRONIC POWER BR  /  Current Monitor Regulator 1.5A PowerSO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel
Function Current Monitor
Accuracy ±3%
Voltage - Input 10.5V ~ 18V
Current - Output 1.5A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package PowerSO-8
Base Product Number STPW12
Other Names 497-18081-6,497-18081-2,497-18081-1
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253594-STPW12PHR
Ultra Librarian 3D Model Ultra Librarian STPW12PHR CAD Model

Description

The STPW12PHR from STMicroelectronics is a highly integrated power controller designed to deliver superior performance in power management applications. Encased in a robust PowerSO-10 package, this controller is tailored for managing the power in a wide range of electronic devices, ensuring efficient energy consumption and enhanced reliability.

Key Features

  • High Voltage Capability: The STPW12PHR is designed to withstand and control high voltage levels, making it suitable for various industrial and consumer applications.
  • Advanced Protection: It incorporates comprehensive protection features, such as overcurrent, overvoltage, and thermal shutdown, which safeguard the system against potential damage from electrical anomalies.
  • Integrated MOSFET: The inclusion of an internal power MOSFET reduces external component count, simplifies circuit design, and enhances overall system reliability.
  • Adjustable Current Limit: Users can set the overcurrent protection threshold, providing flexibility and customization for different circuit requirements.
  • Energy Efficient: The device boasts high efficiency in power conversion and management, contributing to energy savings and reduced heat generation.

Applications

The STPW12PHR is versatile and can be employed in a diverse array of applications. It is particularly well-suited for:

  • Power supplies and adapters
  • LED lighting systems
  • Consumer electronics
  • Industrial control systems
  • Smart home devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STPW12PHR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of modern power management solutions.

Whether you're developing a new power supply unit, upgrading an existing system, or creating a sophisticated smart appliance, the STPW12PHR offers the performance, efficiency, and reliability to meet your needs.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess