EN
  • EN
  • DE

INA282AQDRDN

Part No INA282AQDRDN
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input 2.7V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
Win Source Part Number 157620-INA282AQDRDN
Ultra Librarian 3D Model Ultra Librarian INA282AQDRDN CAD Model

Description

The INA282AQDRDN is a high-quality, precision current-sensing monitor from Texas Instruments, a leading global semiconductor company.

  • Bi-directional: Yes
  • High Accuracy: Yes
  • Low or High-Side: Yes
  • Voltage Output: Yes
  • Common-Mode Voltages: -14V to +80V
  • Accuracy: ±1.5% over the entire temperature range from -40°C to +125°C
  • Gain Error: Less than 0.5% (maximum)
  • Package: 8-pin VSSOP
  • Supply Voltage: 2.7 V to 18 V
  • Supply Current: 900 µA (maximum)

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $6.7084
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1382 $51.3820
24+ $4.2160 $101.1840
37+ $4.0843 $151.1191
51+ $3.9525 $201.5775
66+ $3.8208 $252.1728
88+ $3.4255 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess