EN
  • EN
  • DE

INA236AIYBJR

Part No INA236AIYBJR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.015%
Voltage - Input 0V ~ 48V
Current - Output 10mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (0.71x1.47)
Base Product Number INA236
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1341503-INA236AIYBJR
Ultra Librarian 3D Model Ultra Librarian INA236AIYBJR CAD Model

Description

Product Overview: INA236AIYBJR by Texas Instruments

The INA236AIYBJR is a high-precision, bidirectional current-sense amplifier from Texas Instruments, designed to cater to a wide range of applications requiring accurate current measurement. This device is part of TI's extensive portfolio of industry-leading current-sense amplifiers, ensuring reliability and performance for system designers.

Key Features

  • High Accuracy: The INA236AIYBJR boasts a low offset voltage, which allows for precise current measurement, making it ideal for applications that require high accuracy.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2V to +26V, accommodating systems with varying ground potentials and ensuring versatility in various use cases.
  • Bidirectional Sensing: The amplifier is capable of measuring current in both directions, which is essential for applications like battery charging and discharging, where current flow changes direction.
  • High Bandwidth: With a bandwidth of 350 kHz, the INA236AIYBJR can accurately track fast current transients, making it suitable for high-speed applications.
  • Quiescent Current: The device features a low quiescent current, which is an important attribute for power-sensitive applications.

Applications

  • Power management in servers and telecom equipment
  • Battery chargers and monitors
  • Overcurrent protection circuits
  • Portable and consumer electronics
  • Automotive systems, such as battery management and motor control

The INA236AIYBJR comes in a compact, surface-mount package that is easy to integrate into a variety of circuit designs. It is characterized for operation over the extended industrial temperature range of -40°C to +125°C, which ensures reliability across different environmental conditions.

With its combination of high accuracy, versatility, and robustness, the INA236AIYBJR from Texas Instruments is an excellent choice for engineers looking to implement precise current sensing in their designs. Whether it's for power monitoring, system protection, or energy efficiency, this current-sense amplifier stands out as a top-tier component in its class.

You May Also Be Interested in

STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5823 $50.1522
35+ $2.9393 $102.8755
53+ $2.8475 $150.9175
73+ $2.7556 $201.1588
94+ $2.6638 $250.3972
126+ $2.3882 $300.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess