EN
  • EN
  • DE

INA193AQDBVRRB

Part No INA193AQDBVRRB
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Bulk
Product Status Active
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.2%
Voltage - Input 2.7V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 1 pcs
Win Source Part Number 157505-INA193AQDBVRRB
Ultra Librarian 3D Model Ultra Librarian INA193AQDBVRRB CAD Model

Description

The INA193AQDBVRRB is a sophisticated, high-performance current shunt monitor from Texas Instruments, a leading global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.

  • Supply Range: 2.7V to 40V
  • Common-Mode Voltages: -16V to +80V
  • Accuracy: 3%
  • Offset Voltage: Low
  • Input Impedance: High
  • Gain: 50V/V
  • Package: Small SOT-23
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess