EN
  • EN
  • DE

RH1013MH

Part No RH1013MH
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description The RH1013M is the first precision dual operational amplifier which directly upgrades designs in the industry...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-5-8
Height 5.969 mm
Input Bias Current 30 nA
Input Offset Voltage (Vos) 300 µV
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Channels 2
Number of Pins 8
Win Source Part Number 1021389-RH1013MH
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH1013MH CAD Model

Description

Linear Technology's RH1013MH Precision Operational Amplifier

The RH1013MH from Linear Technology stands as a testament to high-precision operational amplifiers designed for a wide array of applications. This device is specifically engineered to meet the rigorous demands of high-performance systems where accuracy and stability are paramount.

Key Features

  • High Precision: The RH1013MH boasts outstanding precision with very low offset voltage and drift, ensuring reliable performance in critical measurement applications.
  • Wide Operating Range: With an operating temperature range that spans from -55°C to 125°C, this operational amplifier is suitable for use in extreme environmental conditions, making it ideal for aerospace and military applications.
  • Radiation Hardened: This component is designed to withstand radiation environments, making it a perfect choice for space applications and high-reliability systems exposed to radiation.
  • Low Noise: The RH1013MH exhibits low noise characteristics, which is essential for applications requiring high signal integrity and minimal interference.
  • Robust Power Supply Rejection Ratio (PSRR): The device offers excellent PSRR, ensuring stable operation even with fluctuations in the power supply voltage.

Applications

The operational amplifier's robust design makes it an excellent choice for a range of applications:

  • Precision instrumentation
  • Data acquisition systems
  • Aerospace and avionics
  • Military equipment
  • Spacecraft and satellite systems

Product Specifications

Parameter Value Supply Voltage (±V) ±15 Offset Voltage (mV) 0.1 Input Bias Current (nA) 10 Operating Temperature Range (°C) -55 to 125

The RH1013MH operational amplifier is available in a metal can package, ensuring durability and protection against environmental factors. For engineers and designers looking for a reliable, high-precision op-amp capable of withstanding harsh conditions, the RH1013MH from Linear Technology is an exceptional choice.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess