Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 261497-F1250TRP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F1250TRP CAD Model

Description

Product Description

The F1250TRP is an advanced technology rectifier diode, optimized for Power Factor Correction (PFC) circuits. This diode provides efficient and reliable rectification, designed for seamless operation in both commercial and residential power applications.

Features and Benefits

  • Improved Efficiency: Enhances the overall efficiency of power conditioning systems.
  • Low Forward Voltage Drop: Minimizes power loss during operation.
  • Wide Temperature Range: Operates effectively in a variety of environmental conditions.

Applications

  • Switching Power Supplies
  • Battery Chargers
  • LED Drivers

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 25A 600VAC/500VDC
Need more? Email Us
ECAD model for CCMR025.TXP
Littelfuse Inc.
FUSE CARTRIDGE 20A 600VAC/300VDC
Need more? Email Us
ECAD model for KLKR020.T
Littelfuse Inc.
FUSE CARTRIDGE 30A 250VAC 5AG
Need more? Email Us
ECAD model for 0BLN030.T
Littelfuse Inc.
FUSE CARTRIDGE 20A 600VAC/500VDC
Lowest to $26.2737
ECAD model for 0KLK020.T
Schurter Inc.
FUSE CARTRIDGE 3A 1KVDC 5AG
Need more? Email Us
ECAD model for 0090.1003
Littelfuse Inc.
FUSE CARTRIDGE 3A 1KVDC 5AG
Need more? Email Us
ECAD model for 0SPF003.HXR
Littelfuse Inc.
FUSE BOARD MNT 1.25A 600VAC 2SMD
Need more? Email Us
ECAD model for 01591.25MR
Littelfuse Inc.
FUSE INDICATING 3A 125VAC/VDC
Need more? Email Us
ECAD model for 0481003.H
Littelfuse Inc.
FUSE STRIP 100A 48VDC BOLT MOUNT
Need more? Email Us
ECAD model for 157.5701.6101

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention